Grundig logo

Grundig GR77KN5603VN AeroFresh Fridge Freezer with VitaminZone crisper

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58215
Info modified on:
17 Feb 2025, 11:45:24
Short summary description Grundig GR77KN5603VN AeroFresh Fridge Freezer with VitaminZone crisper:

Grundig GR77KN5603VN AeroFresh Fridge Freezer with VitaminZone crisper, 355 L, No Frost (fridge), SN-T, D, Fresh zone compartment, Brushed steel

Long summary description Grundig GR77KN5603VN AeroFresh Fridge Freezer with VitaminZone crisper:

Grundig GR77KN5603VN AeroFresh Fridge Freezer with VitaminZone crisper. Total net capacity: 355 L. Door hinge: Right, Display type: LED. Climate class: SN-T, Noise level: 35 dB. Fridge net capacity: 249 L, No Frost (fridge), Fridge interior light, Fridge number of shelves/baskets: 4. Freezer net capacity: 106 L, No Frost (freezer). Fresh zone compartment. Energy efficiency class: D, Annual energy consumption: 212 kWh. Product colour: Brushed steel

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.