Grundig logo

Grundig KVA 4830 Fully-auto Drip coffee maker 1.5 L

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50792
Info modified on:
12 Apr 2024, 12:33:03
Short summary description Grundig KVA 4830 Fully-auto Drip coffee maker 1.5 L:

Grundig KVA 4830, Drip coffee maker, 1.5 L, Coffee beans, Built-in grinder, 1350 W, Black, Brown

Long summary description Grundig KVA 4830 Fully-auto Drip coffee maker 1.5 L:

Grundig KVA 4830. Product type: Drip coffee maker, Coffee maker type: Fully-auto, Water tank capacity: 1.5 L, Coffee input type: Coffee beans, Reservoir for brewed coffee: Cup, Capacity in cups: 1 cups, Built-in grinder. Power: 1350 W. Product colour: Black, Brown

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.