Grundig logo

Grundig VCH 9631 Stick vacuum Battery Dry Cyclonic, EPA Bagless 0.5 L Blue, Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99986
Info modified on:
12 Apr 2024, 12:33:00
Short summary description Grundig VCH 9631 Stick vacuum Battery Dry Cyclonic, EPA Bagless 0.5 L Blue, Silver:

Grundig VCH 9631, Stick vacuum, Bagless, Blue, Silver, 0.5 L, Dry, Cyclonic, EPA

Long summary description Grundig VCH 9631 Stick vacuum Battery Dry Cyclonic, EPA Bagless 0.5 L Blue, Silver:

Grundig VCH 9631. Product type: Stick vacuum, Dust container type: Bagless, Product colour: Blue, Silver. Cleaning type: Dry, Vacuum air filtering: Cyclonic, EPA, Dirt separating method: Cyclonic/filtering. Cord length: 2.5 m. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery voltage: 18 V. Quantity per pack: 1 pc(s)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.