Grundig logo

Grundig VCH 9630 2-in-1 stick vacuum Battery Dry HEPA Bagless 0.5 L Silver, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106825
Info modified on:
12 Dec 2024, 13:50:41
Short summary description Grundig VCH 9630 2-in-1 stick vacuum Battery Dry HEPA Bagless 0.5 L Silver, White:

Grundig VCH 9630, 2-in-1 stick vacuum, Bagless, Silver, White, 0.5 L, Dry, HEPA

Long summary description Grundig VCH 9630 2-in-1 stick vacuum Battery Dry HEPA Bagless 0.5 L Silver, White:

Grundig VCH 9630. Product type: 2-in-1 stick vacuum, Dust container type: Bagless, Product colour: Silver, White. Cleaning type: Dry, Vacuum air filtering: HEPA, Dirt separating method: Cyclonic/filtering. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery voltage: 14.4 V. Width: 161 mm, Depth: 344 mm, Height: 630 mm. Vacuum brushes included: Dusting brush

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.