Grundig logo

Grundig VCC 7570 A 2.7 L Cylinder vacuum Dry 800 W Bagless

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60020
Info modified on:
12 Apr 2024, 12:32:49
Short summary description Grundig VCC 7570 A 2.7 L Cylinder vacuum Dry 800 W Bagless:

Grundig VCC 7570 A, 800 W, Cylinder vacuum, Dry, Bagless, 2.7 L, HEPA

Long summary description Grundig VCC 7570 A 2.7 L Cylinder vacuum Dry 800 W Bagless:

Grundig VCC 7570 A. Maximum input power: 800 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Bagless, Dust capacity: 2.7 L. Vacuum air filtering: HEPA, Dirt separating method: Filtering, Noise level: 73 dB. Product colour: Black, Green

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.