Grundig logo

Grundig GDP 7700, Black DVD player

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77255
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Grundig GDP 7700, Black DVD player:

Grundig GDP 7700, Black, PAL, 12-bit/108MHz, 4 Hz – 20 kHz, 4 Hz – 22 kHz / 4 Hz – 44 kHz, 90 dB, 95 dB

Long summary description Grundig GDP 7700, Black DVD player:

Grundig GDP 7700, Black. Analog signal format system: PAL, Video D/A Converter (DAC): 12-bit/108MHz. Frequency response CD: 4 Hz – 20 kHz, Frequency response DVD: 4 Hz – 22 kHz / 4 Hz – 44 kHz, Signal-to-Noise Ratio (SNR): 90 dB. Audio formats supported: MP3, WMA. Power consumption (typical): 8 W, Power consumption (standby): 3 W. Weight: 1.3 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.