Grundig logo

Grundig DSR 1975 HDTV

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35384
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Grundig DSR 1975 HDTV:

Grundig DSR 1975 HDTV, 1080i, 576i, 576p, 720p, 4:3, 14:9, 16:9, 128 MB, 8 MB, 1 tuner(s), 4000 channels

Long summary description Grundig DSR 1975 HDTV:

Grundig DSR 1975 HDTV. Supported video modes: 1080i, 576i, 576p, 720p, Aspect ratio: 4:3, 14:9, 16:9. Internal memory: 128 MB, Flash memory: 8 MB. Number of tuners: 1 tuner(s), Channels quantity: 4000 channels, Frequency range: 950 - 2150 MHz. Power consumption (typical): 10 W, Power consumption (standby): 1 W. Weight: 550 g

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.