Grundig logo

Grundig Ovation 2 CDS 7000 DEC Home audio micro system Chrome

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110076
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Grundig Ovation 2 CDS 7000 DEC Home audio micro system Chrome:

Grundig Ovation 2 CDS 7000 DEC, Home audio micro system, Chrome, 1 discs, 6 Ω, 90 W, 50/60

Long summary description Grundig Ovation 2 CDS 7000 DEC Home audio micro system Chrome:

Grundig Ovation 2 CDS 7000 DEC. Type: Home audio micro system, Product colour: Chrome, Number of optical discs: 1 discs. Impedance: 6 Ω, Peak Music Power Output (PMPO): 90 W, Frequency range: 50/60. Supported radio bands: FM, Tuner type: Digital. Headphone connectivity: 3.5 mm. Audio formats supported: MP3, Disc types supported: CD-R, CD-RW

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.