Grundig logo

Grundig GKN 17920 FX Freestanding 434 L Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92655
Info modified on:
26 Feb 2021, 15:59:59
Short summary description Grundig GKN 17920 FX Freestanding 434 L Stainless steel:

Grundig GKN 17920 FX, 434 L, No Frost (fridge), SN-T, 44 dB, 6 kg/24h, Stainless steel

Long summary description Grundig GKN 17920 FX Freestanding 434 L Stainless steel:

Grundig GKN 17920 FX. Total net capacity: 434 L. Door hinge: Right, Display type: LCD. Climate class: SN-T, Noise level: 44 dB. Fridge net capacity: 310 L, No Frost (fridge), Fridge interior light, Fridge number of shelves/baskets: 3, Number of vegetable drawers: 2. Freezer net capacity: 124 L, Freezing capacity: 6 kg/24h, No Frost (freezer). Annual energy consumption: 317 kWh. Product colour: Stainless steel

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.