Grundig DTR 5000 X, Portable, Analog & digital, DAB, DAB+, FM, 14 W, TFT, 6.1 cm (2.4")
Grundig DTR 5000 X. Radio type: Portable, Tuner type: Analog & digital, Supported radio bands: DAB, DAB+, FM. RMS rated power: 14 W. Display type: TFT, Display diagonal: 6.1 cm (2.4"). Bluetooth range: 10 m. Headphone connectivity: 3.5 mm