Grundig DTR 6000 X, Portable, Analog & digital, DAB+, FM, PTY, 8 W, TFT
Grundig DTR 6000 X. Radio type: Portable, Tuner type: Analog & digital, Supported radio bands: DAB+, FM. RMS rated power: 8 W. Display type: TFT, Display diagonal: 6.1 cm (2.4"). Bluetooth range: 10 m. Headphone connectivity: 3.5 mm