Grundig Heinzelmann, Worksite, Digital, DAB+, FM, 8 W, 3.5 mm, Gold, Wood
Grundig Heinzelmann. Radio type: Worksite, Tuner type: Digital, Supported radio bands: DAB+, FM. RMS rated power: 8 W. Headphone connectivity: 3.5 mm. Product colour: Gold, Wood. Width: 300 mm, Depth: 150 mm, Height: 176 mm