Grundig logo

Grundig Cinemo DR 4500 DD home cinema system 5.1 channels 95 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104854
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Grundig Cinemo DR 4500 DD home cinema system 5.1 channels 95 W:

Grundig Cinemo DR 4500 DD, DVD player, CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW, 1 discs, 4:3, 16:9, 5.1 channels, 95 W

Long summary description Grundig Cinemo DR 4500 DD home cinema system 5.1 channels 95 W:

Grundig Cinemo DR 4500 DD. Optical disc player type: DVD player, Disc types supported: CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW, Number of optical discs: 1 discs. Aspect ratio: 4:3, 16:9. Audio output channels: 5.1 channels, RMS rated power: 95 W, Audio decoders: DTS. Supported radio bands: FM. Satellite speakers RMS power: 15 W, Satellite speaker frequency range: 150 - 20000 Hz, Satellite speaker impedance: 4 Ω

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.