Grundig logo

Grundig GCDP 8000 Portable CD player Pink

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24637
Info modified on:
14 Mar 2024, 18:38:15
Short summary description Grundig GCDP 8000 Portable CD player Pink:

Grundig GCDP 8000, 203 g, Pink, Portable CD player

Long summary description Grundig GCDP 8000 Portable CD player Pink:

Grundig GCDP 8000. Continuous audio playback time: 12 h, Audio formats supported: MP3, WMA, Frequency range: 20 - 20000 Hz. Device type: Portable CD player, Product colour: Pink, Shock resistant memory: 40 s. Display type: LCD. Volume control: Rotary. Headphone connectivity: 3.5 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.