Grundig logo

Grundig CDP 6600 Portable CD player Pink

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16063
Info modified on:
12 Oct 2023, 10:19:16
Short summary description Grundig CDP 6600 Portable CD player Pink:

Grundig CDP 6600, 203 g, Pink, Portable CD player

Long summary description Grundig CDP 6600 Portable CD player Pink:

Grundig CDP 6600. Audio formats supported: MP3, WMA. Playback disc formats: CD audio. Device type: Portable CD player, Product colour: Pink. Display type: LCD. Headphone connectivity: 3.5 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.