Grundig logo

Grundig GDP 3560 Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20367
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Grundig GDP 3560 Silver:

Grundig GDP 3560, NTSC, PAL, 4 Hz – 20 kHz, 4 Hz – 22 kHz / 4 Hz – 44 kHz, 24-bit/96kHz, 10 W, 1 W

Long summary description Grundig GDP 3560 Silver:

Grundig GDP 3560. Analog signal format system: NTSC, PAL. Frequency response CD: 4 Hz – 20 kHz, Frequency response DVD: 4 Hz – 22 kHz / 4 Hz – 44 kHz, Audio D/A Converter (DAC): 24-bit/96kHz. Power consumption (typical): 10 W, Power consumption (standby): 1 W. Weight: 2.2 kg. Power requirements: 100 – 240 V, 50 – 60 Hz, Dimensions (WxDxH): 430 x 257 x 43 mm, I/O ports: 1 x YUV 1 x Euro-AV (RGB) 1 x Cinch video-out (CVBS) 1 x Cinch audio stereo downmix 1 x S-video...

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.