Grundig logo

Grundig 26" VLE 8100 BG 66 cm (26") HD Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62780
Info modified on:
17 Oct 2024, 11:34:27
Short summary description Grundig 26" VLE 8100 BG 66 cm (26") HD Black:

Grundig 26" VLE 8100 BG, 66 cm (26"), 1366 x 768 pixels, HD, LED, DVB-C, DVB-S, DVB-T, Black

Long summary description Grundig 26" VLE 8100 BG 66 cm (26") HD Black:

Grundig 26" VLE 8100 BG. Display diagonal: 66 cm (26"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, LED backlighting type: Edge-LED, Motion interpolation technology: PPR (Picture Perfection Rate) 100 Hz, Response time: 6.5 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-T. Ethernet LAN. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.