Grundig logo

Grundig 32 VLE 6120 BF 81.3 cm (32") Full HD Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105301
Info modified on:
17 Oct 2024, 08:01:08
Short summary description Grundig 32 VLE 6120 BF 81.3 cm (32") Full HD Black:

Grundig 32 VLE 6120 BF, 81.3 cm (32"), 1920 x 1080 pixels, Full HD, LED, DVB-C, DVB-T, Black

Long summary description Grundig 32 VLE 6120 BF 81.3 cm (32") Full HD Black:

Grundig 32 VLE 6120 BF. Display diagonal: 81.3 cm (32"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, LED backlighting type: Edge-LED, Motion interpolation technology: PPR (Picture Perfection Rate) 100 Hz, Response time: 6.5 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.