Grundig logo

Grundig VISION 6 37-6951 T LCD-TV 94 cm (37") Full HD Black, Silver 500 cd/m²

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87940
Info modified on:
07 Nov 2024, 16:54:00
Short summary description Grundig VISION 6 37-6951 T LCD-TV 94 cm (37") Full HD Black, Silver 500 cd/m²:

Grundig VISION 6 37-6951 T LCD-TV, 94 cm (37"), 1920 x 1080 pixels, Full HD, LCD, Black, Silver

Long summary description Grundig VISION 6 37-6951 T LCD-TV 94 cm (37") Full HD Black, Silver 500 cd/m²:

Grundig VISION 6 37-6951 T LCD-TV. Display diagonal: 94 cm (37"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Display brightness: 500 cd/m², Response time: 5 ms, Native aspect ratio: 16:9. Product colour: Black, Silver

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.