Grundig logo

Grundig Vision 2 19-2941 T/C 47 cm (18.5") HD Black 250 cd/m²

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
185693
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
2 years
Long product name Grundig Vision 2 19-2941 T/C 47 cm (18.5") HD Black 250 cd/m²:

Vision 2 19-2941 T/C - 18.5", 470 mm, WXGA 1366 x 768, 1.000:1, 250 cd/m2, 5 ms, 1xHDMI, RGB, S-Video, Black

Grundig Vision 2 19-2941 T/C 47 cm (18.5") HD Black 250 cd/m²:

The Vision 2 LCD TVs have proven to be an ideal secondary device. A DVD player is even integrated into the 19" and22" sizes. Their compactness means they will fi nd a place anywhere. Even in children’s and teenagers’ rooms, where this LCD TV’s Game Mode will be especially well appreciated. While the Vision 2 22" additionally boasts an adjustable stand, the 19" and 16" models are equipped with a 12 volt connection.

- 18,5“/47-cm-LC-Display
- HD ready
- WXGA resolution 1366 x 768
- Dynamic Contrast ratio 3000:1
- Perfect Picture Plus technology
- MPEG-4-compatible integrated DVB-T and DVB-C receivers for HDTV signals
- USB 2.0 port
- HDMI input
- 12 V connection
- Cabinet: Glossy black or white

Short summary description Grundig Vision 2 19-2941 T/C 47 cm (18.5") HD Black 250 cd/m²:

Grundig Vision 2 19-2941 T/C, 47 cm (18.5"), 1366 x 768 pixels, HD, LCD, Black

Long summary description Grundig Vision 2 19-2941 T/C 47 cm (18.5") HD Black 250 cd/m²:

Grundig Vision 2 19-2941 T/C. Display diagonal: 47 cm (18.5"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 250 cd/m², Response time: 5 ms, Contrast ratio (typical): 1000:1. Product colour: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.