Grundig VISION 7 37-7851, 94 cm (37"), 1920 x 1080 pixels, Full HD, LCD, Black
Grundig VISION 7 37-7851. Display diagonal: 94 cm (37"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Display brightness: 500 cd/m², Native aspect ratio: 16:9. Product colour: Black