Grundig logo

Grundig Lenaro 37 LXW 94- 8721 Dolby 94 cm (37") HD Silver 500 cd/m²

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25312
Info modified on:
02 Dec 2020, 14:41:59
Short summary description Grundig Lenaro 37 LXW 94- 8721 Dolby 94 cm (37") HD Silver 500 cd/m²:

Grundig Lenaro 37 LXW 94- 8721 Dolby, 94 cm (37"), 1366 x 768 pixels, HD, LCD, Silver

Long summary description Grundig Lenaro 37 LXW 94- 8721 Dolby 94 cm (37") HD Silver 500 cd/m²:

Grundig Lenaro 37 LXW 94- 8721 Dolby. Display diagonal: 94 cm (37"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 500 cd/m², Native aspect ratio: 16:9. Product colour: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.