Grundig logo

Grundig Concert Boy 60 Portable Analog

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63617
Info modified on:
21 Oct 2022, 10:14:32
Long product name Grundig Concert Boy 60 Portable Analog:

Concert Boy 60

Grundig Concert Boy 60 Portable Analog:

Elegantly designed radio for FM, MW (AM), LWand SW (5.80 – 6.40 MHz and 6.80 – 18.50 MHz) reception.

Short summary description Grundig Concert Boy 60 Portable Analog:

Grundig Concert Boy 60, Portable, Analog, FM, LW, 64 - 108 MHz, 5.80 - 6.40 kHz, 1.3 kg

Long summary description Grundig Concert Boy 60 Portable Analog:

Grundig Concert Boy 60. Radio type: Portable, Tuner type: Analog, Supported radio bands: FM, LW. Weight: 1.3 kg. Dimensions (WxDxH): 260 x 70 x 150 mm, Audio system: Mono, I/O ports: Headphones

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.