Grundig logo

Grundig Ovation 2 CDS 7000 DEC HiFi CD player

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43625
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Grundig Ovation 2 CDS 7000 DEC HiFi CD player:

Grundig Ovation 2 CDS 7000 DEC, HiFi CD player

Long summary description Grundig Ovation 2 CDS 7000 DEC HiFi CD player:

Grundig Ovation 2 CDS 7000 DEC. Audio D/A Converter (DAC): 1 bit, Bit rate: 32 - 320. FM band range: 87.5 - 108 MHz, Supported radio bands: FM. Device type: HiFi CD player. Power consumption (typical): 57 W, Power requirements: 230 V, 50/60 Hz, Power consumption (standby): 3.5 W. Dimensions (WxDxH): 295 x 127 x 300 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.