Grundig logo

Grundig Ovation CDS 6380 S HiFi CD player Grey, Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64162
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Grundig Ovation CDS 6380 S HiFi CD player Grey, Silver:

Grundig Ovation CDS 6380 S, Grey, Silver, HiFi CD player

Long summary description Grundig Ovation CDS 6380 S HiFi CD player Grey, Silver:

Grundig Ovation CDS 6380 S. Audio D/A Converter (DAC): 1 bit. FM band range: 87.5 - 108 MHz, Supported radio bands: FM. Device type: HiFi CD player, Product colour: Grey, Silver. Power consumption (typical): 35 W, Power requirements: 230 V, 50/60 Hz, Power consumption (standby): 2 W. Dimensions (WxDxH): 310 x 190 x 180 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.