Grundig logo

Grundig GWN 48430 washing machine Front-load 8 kg 1400 RPM White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75032
Info modified on:
27 May 2024, 11:57:16
Short summary description Grundig GWN 48430 washing machine Front-load 8 kg 1400 RPM White:

Grundig GWN 48430, Front-load, 8 kg, B, 74 dB, 1400 RPM, 192 kWh

Long summary description Grundig GWN 48430 washing machine Front-load 8 kg 1400 RPM White:

Grundig GWN 48430. Loading type: Front-load. Rated capacity: 8 kg, Spin-drying class: B, Noise level (spin): 74 dB, Noise level (wash): 56 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 192 kWh, Annual water consumption washing: 9900 L. Product colour: White. Width: 600 mm, Depth: 610 mm, Height: 840 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.