Grundig 65 VLO 9795 SP, 165.1 cm (65"), 3840 x 2160 pixels, OLED, Smart TV, Wi-Fi, Chrome
Grundig 65 VLO 9795 SP. Display diagonal: 165.1 cm (65"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: OLED, Screen shape: Flat. Smart TV. Motion interpolation technology: VPI (Video Perfection Index) 2600, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Chrome