Grundig logo

Grundig 55GEU7900B TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34293
Info modified on:
27 May 2024, 15:05:33
Short summary description Grundig 55GEU7900B TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black:

Grundig 55GEU7900B, 139.7 cm (55"), 3840 x 2160 pixels, LCD, Smart TV, Wi-Fi, Black

Long summary description Grundig 55GEU7900B TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black:

Grundig 55GEU7900B. Display diagonal: 139.7 cm (55"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LCD, Screen shape: Flat, LED backlighting type: Direct-LED. Smart TV. Motion interpolation technology: VPI (Video Perfection Index) 1300. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.