Grundig logo

Grundig 50 VLE 930 BH 127 cm (50") Full HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68817
Info modified on:
16 Oct 2024, 16:01:57
Short summary description Grundig 50 VLE 930 BH 127 cm (50") Full HD Smart TV Wi-Fi Black:

Grundig 50 VLE 930 BH, 127 cm (50"), 1920 x 1080 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Grundig 50 VLE 930 BH 127 cm (50") Full HD Smart TV Wi-Fi Black:

Grundig 50 VLE 930 BH. Display diagonal: 127 cm (50"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, LED backlighting type: Edge-LED. Smart TV. Motion interpolation technology: PPR (Picture Perfection Rate) 200 Hz, Native aspect ratio: 16:9. Digital signal format system: DVB-T. Wi-Fi. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.