Grundig logo

Grundig 48 VLX 8484 BL 121.9 cm (48") 4K Ultra HD Smart TV Wi-Fi Black, Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99544
Info modified on:
17 Oct 2024, 08:13:22
Short summary description Grundig 48 VLX 8484 BL 121.9 cm (48") 4K Ultra HD Smart TV Wi-Fi Black, Silver:

Grundig 48 VLX 8484 BL, 121.9 cm (48"), 3840 x 2160 pixels, 3D, Smart TV, Wi-Fi, Black, Silver

Long summary description Grundig 48 VLX 8484 BL 121.9 cm (48") 4K Ultra HD Smart TV Wi-Fi Black, Silver:

Grundig 48 VLX 8484 BL. Display diagonal: 121.9 cm (48"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. 3D. Smart TV. Motion interpolation technology: PPR (Picture Perfection Rate) 600 Hz, Native aspect ratio: 16:9. Digital signal format system: DVB, DVB-S2. Wi-Fi, Ethernet LAN. Product colour: Black, Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.