Grundig logo

Grundig 48 VLX 8586 BP TV 121.9 cm (48") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66293
Info modified on:
19 Feb 2024, 06:48:17
Short summary description Grundig 48 VLX 8586 BP TV 121.9 cm (48") 4K Ultra HD Smart TV Wi-Fi Black:

Grundig 48 VLX 8586 BP, 121.9 cm (48"), 3840 x 2160 pixels, 3D, Smart TV, Wi-Fi, Black

Long summary description Grundig 48 VLX 8586 BP TV 121.9 cm (48") 4K Ultra HD Smart TV Wi-Fi Black:

Grundig 48 VLX 8586 BP. Display diagonal: 121.9 cm (48"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. 3D. Smart TV. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.