Grundig logo

Grundig 46 VLE 8270 BH 116.8 cm (46") Full HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95110
Info modified on:
17 Oct 2024, 11:33:01
Short summary description Grundig 46 VLE 8270 BH 116.8 cm (46") Full HD Smart TV Wi-Fi Black:

Grundig 46 VLE 8270 BH, 116.8 cm (46"), 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Black

Long summary description Grundig 46 VLE 8270 BH 116.8 cm (46") Full HD Smart TV Wi-Fi Black:

Grundig 46 VLE 8270 BH. Display diagonal: 116.8 cm (46"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. 3D. Smart TV. Motion interpolation technology: PPR (Picture Perfection Rate) 400 Hz, Response time: 6 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.