Grundig logo

Grundig 42 VLC 7121 C hospitality TV 106.7 cm (42") Full HD Black 20 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
121389
Info modified on:
11 Oct 2024, 12:50:11
Short summary description Grundig 42 VLC 7121 C hospitality TV 106.7 cm (42") Full HD Black 20 W:

Grundig 42 VLC 7121 C, 106.7 cm (42"), Full HD, 1920 x 1080 pixels, LCD, 1920 x 1080 (HD 1080), 5 ms

Long summary description Grundig 42 VLC 7121 C hospitality TV 106.7 cm (42") Full HD Black 20 W:

Grundig 42 VLC 7121 C. Display diagonal: 106.7 cm (42"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Product colour: Black, Panel mounting interface: 200 x 200 mm. Video formats supported: AVI, DAT, DIVX, MKV, MOV, MP4, MPG, TRP, TS, VOB, Audio formats supported: AAC, MP3, WMA, Teletext: 1000 pages. RMS rated power: 20 W. Power consumption (typical): 138 W, Power consumption (standby): 0.5 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.