Grundig logo

Grundig 40 VLE 4324 BF 101.6 cm (40") Full HD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108954
Info modified on:
30 Nov 2024, 10:30:42
Short summary description Grundig 40 VLE 4324 BF 101.6 cm (40") Full HD Black:

Grundig 40 VLE 4324 BF, 101.6 cm (40"), 1920 x 1080 pixels, Full HD, LED, DVB-C, DVB-T, Black

Long summary description Grundig 40 VLE 4324 BF 101.6 cm (40") Full HD Black:

Grundig 40 VLE 4324 BF. Display diagonal: 101.6 cm (40"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, LED backlighting type: Direct-LED, Motion interpolation technology: PPR (Picture Perfection Rate) 100 Hz, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Ethernet LAN. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.