Grundig logo

Grundig 32 VLE 6730 BP 81.3 cm (32") Full HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111439
Info modified on:
27 May 2024, 12:50:36
Short summary description Grundig 32 VLE 6730 BP 81.3 cm (32") Full HD Smart TV Wi-Fi Black:

Grundig 32 VLE 6730 BP, 81.3 cm (32"), 1920 x 1080 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Grundig 32 VLE 6730 BP 81.3 cm (32") Full HD Smart TV Wi-Fi Black:

Grundig 32 VLE 6730 BP. Display diagonal: 81.3 cm (32"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.