Grundig logo

Grundig 32 VLE 5500 WG 81.3 cm (32") HD White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43631
Info modified on:
16 Oct 2024, 16:23:17
Short summary description Grundig 32 VLE 5500 WG 81.3 cm (32") HD White:

Grundig 32 VLE 5500 WG, 81.3 cm (32"), 1366 x 768 pixels, HD, LED, DVB-C, DVB-S2, DVB-T, White

Long summary description Grundig 32 VLE 5500 WG 81.3 cm (32") HD White:

Grundig 32 VLE 5500 WG. Display diagonal: 81.3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Screen shape: Flat, Motion interpolation technology: PPR (Picture Perfection Rate) 200 Hz, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.