Grundig logo

Grundig Vision 32 LXW 82-8510 TOP 81.3 cm (32") HD Black 450 cd/m²

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
124382
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Grundig Vision 32 LXW 82-8510 TOP 81.3 cm (32") HD Black 450 cd/m²:

Grundig Vision 32 LXW 82-8510 TOP, 81.3 cm (32"), 1366 x 768 pixels, HD, LCD, Black

Long summary description Grundig Vision 32 LXW 82-8510 TOP 81.3 cm (32") HD Black 450 cd/m²:

Grundig Vision 32 LXW 82-8510 TOP. Display diagonal: 81.3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 450 cd/m², Response time: 16 ms, Contrast ratio (typical): 700:1, Native aspect ratio: 16:9. Product colour: Black

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.