Grundig logo

Grundig Xentia 32 LXW 82-7410 81.3 cm (32") HD Silver 500 cd/m²

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109784
Info modified on:
14 Mar 2024, 15:16:08
Short summary description Grundig Xentia 32 LXW 82-7410 81.3 cm (32") HD Silver 500 cd/m²:

Grundig Xentia 32 LXW 82-7410, 81.3 cm (32"), 1366 x 768 pixels, HD, LCD, Silver

Long summary description Grundig Xentia 32 LXW 82-7410 81.3 cm (32") HD Silver 500 cd/m²:

Grundig Xentia 32 LXW 82-7410. Display diagonal: 81.3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 500 cd/m², Response time: 16 ms, Contrast ratio (typical): 600:1. Product colour: Silver

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.