Grundig logo

Grundig Vision ECO 32-6950 T 81.3 cm (32") Full HD Black 370 cd/m²

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50166
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Grundig Vision ECO 32-6950 T 81.3 cm (32") Full HD Black 370 cd/m²:

Grundig Vision ECO 32-6950 T, 81.3 cm (32"), 1920 x 1080 pixels, Full HD, LCD, DVB-T, Black

Long summary description Grundig Vision ECO 32-6950 T 81.3 cm (32") Full HD Black 370 cd/m²:

Grundig Vision ECO 32-6950 T. Display diagonal: 81.3 cm (32"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Display brightness: 370 cd/m², Response time: 6.5 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-T. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.