Grundig logo

Grundig 32 VLE 4401 BF TV 81.3 cm (32") HD Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
143115
Info modified on:
27 May 2024, 11:51:05
Short summary description Grundig 32 VLE 4401 BF TV 81.3 cm (32") HD Black:

Grundig 32 VLE 4401 BF, 81.3 cm (32"), 1366 x 768 pixels, HD, DVB-C, DVB-T, Black

Long summary description Grundig 32 VLE 4401 BF TV 81.3 cm (32") HD Black:

Grundig 32 VLE 4401 BF. Display diagonal: 81.3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Screen shape: Flat, LED backlighting type: Direct-LED, Motion interpolation technology: PPR (Picture Perfection Rate) 100 Hz, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.