Grundig logo

Grundig 32 GLX 4000 TV 81.3 cm (32") HD Black 470 cd/m²

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
120098
Info modified on:
08 Dec 2023, 13:13:23
Short summary description Grundig 32 GLX 4000 TV 81.3 cm (32") HD Black 470 cd/m²:

Grundig 32 GLX 4000, 81.3 cm (32"), 1366 x 768 pixels, HD, LCD, Black

Long summary description Grundig 32 GLX 4000 TV 81.3 cm (32") HD Black 470 cd/m²:

Grundig 32 GLX 4000. Display diagonal: 81.3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 470 cd/m², Response time: 8 ms, Native aspect ratio: 16:9. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.