Grundig logo

Grundig 32 GLX 3102 C TV 81.3 cm (32") HD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
151911
Info modified on:
12 Apr 2024, 12:32:19
Short summary description Grundig 32 GLX 3102 C TV 81.3 cm (32") HD Black:

Grundig 32 GLX 3102 C, 81.3 cm (32"), 1366 x 768 pixels, HD, LCD, DVB-C, DVB-T, Black

Long summary description Grundig 32 GLX 3102 C TV 81.3 cm (32") HD Black:

Grundig 32 GLX 3102 C. Display diagonal: 81.3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Response time: 6.5 ms. Digital signal format system: DVB-C, DVB-T. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.