Grundig logo

Grundig Xentia 26 LW 68-7410 66 cm (26") WXGA Black 600 cd/m²

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101384
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Grundig Xentia 26 LW 68-7410 66 cm (26") WXGA Black 600 cd/m²:

Grundig Xentia 26 LW 68-7410, 66 cm (26"), 1280 x 768 pixels, WXGA, LCD, Black

Long summary description Grundig Xentia 26 LW 68-7410 66 cm (26") WXGA Black 600 cd/m²:

Grundig Xentia 26 LW 68-7410. Display diagonal: 66 cm (26"), Display resolution: 1280 x 768 pixels, HD type: WXGA, Display technology: LCD, Display brightness: 600 cd/m², Response time: 16 ms, Contrast ratio (typical): 600:1, Native aspect ratio: 16:9. Product colour: Black

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.