Grundig logo

Grundig Vision 8 LED 22 VLE 8000 C 55.9 cm (22") HD Black 300 cd/m²

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98300
Info modified on:
17 Oct 2024, 10:28:38
Short summary description Grundig Vision 8 LED 22 VLE 8000 C 55.9 cm (22") HD Black 300 cd/m²:

Grundig Vision 8 LED 22 VLE 8000 C, 55.9 cm (22"), 1366 x 768 pixels, HD, LED, DVB-C, DVB-T, Black

Long summary description Grundig Vision 8 LED 22 VLE 8000 C 55.9 cm (22") HD Black 300 cd/m²:

Grundig Vision 8 LED 22 VLE 8000 C. Display diagonal: 55.9 cm (22"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Display brightness: 300 cd/m², Response time: 6 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.