Grundig logo

Grundig 22VLE5520WG TV 55.9 cm (22") Full HD White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57968
Info modified on:
27 May 2024, 12:06:59
Short summary description Grundig 22VLE5520WG TV 55.9 cm (22") Full HD White:

Grundig 22VLE5520WG, 55.9 cm (22"), 1920 x 1080 pixels, Full HD, 200 Hz, DVB-C, DVB-S2, DVB-T, White

Long summary description Grundig 22VLE5520WG TV 55.9 cm (22") Full HD White:

Grundig 22VLE5520WG. Display diagonal: 55.9 cm (22"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Screen shape: Flat, Motion interpolation frequency: 200 Hz, Motion interpolation technology: PPR (Picture Perfection Rate) 200 Hz, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.