Grundig logo

Grundig Amira 15 LCD 38-7510 38.1 cm (15") XGA Silver 450 cd/m²

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53197
Info modified on:
14 Mar 2024, 15:16:08
Short summary description Grundig Amira 15 LCD 38-7510 38.1 cm (15") XGA Silver 450 cd/m²:

Grundig Amira 15 LCD 38-7510, 38.1 cm (15"), 1024 x 768 pixels, XGA, LCD, Silver

Long summary description Grundig Amira 15 LCD 38-7510 38.1 cm (15") XGA Silver 450 cd/m²:

Grundig Amira 15 LCD 38-7510. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels, HD type: XGA, Display technology: LCD, Display brightness: 450 cd/m², Response time: 22 ms, Contrast ratio (typical): 400:1. Product colour: Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.