Grundig Davio 15 LCD 38-5700 BS, 38.1 cm (15"), 1024 x 768 pixels, XGA, LCD, Silver
Grundig Davio 15 LCD 38-5700 BS. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels, HD type: XGA, Display technology: LCD, Display brightness: 400 cd/m², Response time: 12 ms, Contrast ratio (typical): 500:1, Native aspect ratio: 4:3. Product colour: Silver