Long product name GP Lighting 047568-HLME1 halogen bulb 120 W Warm white R7s D
:
Linear 78mm, 120W, R7s, 230V
The short editorial description of GP Lighting 047568-HLME1 halogen bulb 120 W Warm white R7s D
Linear 78mm, 120W, R7s, 230V
More>>>
Short summary description GP Lighting 047568-HLME1 halogen bulb 120 W Warm white R7s D:
This short summary of the GP Lighting 047568-HLME1 halogen bulb 120 W Warm white R7s D data-sheet is auto-generated and uses the product title and the first six key specs.
GP Lighting 047568-HLME1, 120 W, R7s, Linear, D, 2000 h, 2250 lm
Long summary description GP Lighting 047568-HLME1 halogen bulb 120 W Warm white R7s D:
This is an auto-generated long summary of GP Lighting 047568-HLME1 halogen bulb 120 W Warm white R7s D based on the first three specs of the first five spec groups.
GP Lighting 047568-HLME1. Bulb power: 120 W, Fitting/cap type: R7s, Bulb size: Linear. Energy efficiency class: D. Bulb lifetime: 2000 h, Luminous flux: 2250 lm, Light colour: Warm white, Color Rendering Index (CRI): 100, Power factor: 1, Dimmable