Gorenje logo

Gorenje RK6192AXL4 fridge-freezer Freestanding 312 L E Grey, Metallic

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10123
Info modified on:
27 May 2024, 14:20:59
Short summary description Gorenje RK6192AXL4 fridge-freezer Freestanding 312 L E Grey, Metallic:

Gorenje RK6192AXL4, 312 L, SN-ST, 5 kg/24h, E, Fresh zone compartment, Grey, Metallic

Long summary description Gorenje RK6192AXL4 fridge-freezer Freestanding 312 L E Grey, Metallic:

Gorenje RK6192AXL4. Total net capacity: 312 L. Door hinge: Right, Display type: LED. Climate class: SN-ST, Noise level: 38 dB. Fridge net capacity: 203 L, Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 2. Freezer net capacity: 109 L, Freezing capacity: 5 kg/24h. Fresh zone compartment. Energy efficiency class: E, Annual energy consumption: 235 kWh. Product colour: Grey, Metallic

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.