Gorenje logo

Gorenje GT10UC6 Vertical Tank (water storage) White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7673
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Gorenje GT10UC6 Vertical Tank (water storage) White:

Gorenje GT10UC6, Tank (water storage), Vertical, 2000 W, 10 L, Indoor, White

Long summary description Gorenje GT10UC6 Vertical Tank (water storage) White:

Gorenje GT10UC6. Placement supported: Vertical, Type: Tank (water storage), Heater location: Indoor. Maximum power: 2000 W, Maximum operating pressure: 6 bar, Thermostat range: 15 - 75 °C. Width: 350 mm, Depth: 265 mm, Height: 500 mm

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.